Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8-1.5#PBF 780918-LT3020IMS8-1.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780918-LT3020IMS8-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): TPS77115DGKR; RT9198-15GF; LT3020IMS8-1.5#PBF; RT9198-15PF; TPS77215DGKRG4; TPS76515PWR; RP171N15D-TR-FE; RP171N15B-TR-FE; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780918-LT3020IMS8-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): TPS77115DGKR; RT9198-15GF; LT3020IMS8-1.5#PBF; RT9198-15PF; TPS77215DGKRG4; TPS76515PWR; RP171N15D-TR-FE; RP171N15B-TR-FE; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8-1.5#PBF - 780918-LT3020IMS8-1.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8-1.5#PBF
780918-LT3020IMS8-1.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8-1.5#PBF 780918-LT3020IMS8-1.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780918-LT3020IMS8-1. 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT3020 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 250μA ~ 3.5mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-MSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.285V @ 100mA Alternative Parts (Cross-Reference): TPS77115DGKR; RT9198-15GF; LT3020IMS8-1.5#PBF; RT9198-15PF; TPS77215DGKRG4; TPS76515PWR; RP171N15D-TR-FE; RP171N15B-TR-FE; Introduction Date: May 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780918-LT3020IMS8-1.5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LT3020
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA ~ 3.5mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-MSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.285V @ 100mA
Alternative Parts (Cross-Reference): TPS77115DGKR; RT9198-15GF; LT3020IMS8-1.5#PBF; RT9198-15PF; TPS77215DGKRG4; TPS76515PWR; RP171N15D-TR-FE; RP171N15B-TR-FE;
Introduction Date: May 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780918-LT3020IMS8-1.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3020IMS8-1.5#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1117CM-3.3#TRPBF - 098409-LT1117CM-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1095753-SPX2954AS-L-3-3 - Win Source Electronics
Specs
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.6 - 072300-LT1584CT-3.6 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1962IMS8#TRPBF - 1058926-LT1962IMS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details