Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD-5#PBF 780899-LT3015EDD-5#PBF

Description
Win Source Part Number: 780899-LT3015EDD-5#P BF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE-5#PBF; LT3015EDD-5#TRPBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 780899-LT3015EDD-5#P BF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE-5#PBF; LT3015EDD-5#TRPBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD-5#PBF - 780899-LT3015EDD-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD-5#PBF
780899-LT3015EDD-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD-5#PBF 780899-LT3015EDD-5#PBF
Win Source Part Number: 780899-LT3015EDD-5#P BF Operating Temperature Range: -40°C ~ 125°C Package: 8-WFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Control Features: Enable Output Current: 1.5A Family Name: LT3015 Output Voltage: -5V Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA ~ 70mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-DFN (3x3) Voltage Input MAX: -30V Voltage Dropout (Maximum): 0.5V @ 1.5A Alternative Parts (Cross-Reference): LT3015EMSE-5#PBF; LT3015EDD-5#TRPBF; Introduction Date: June 03, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Win Source Part Number: 780899-LT3015EDD-5#PBF
Operating Temperature Range: -40°C ~ 125°C
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Family Name: LT3015
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA ~ 70mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (3x3)
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 0.5V @ 1.5A
Alternative Parts (Cross-Reference): LT3015EMSE-5#PBF; LT3015EDD-5#TRPBF;
Introduction Date: June 03, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780899-LT3015EDD-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015EDD-5#PBF
Regulator Type Low Dropout
Output Polarity Negative
Output Voltage Type Fixed; Fixed
Package Type Other; 8-WFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data