Manufacturer: Linear Technology
Win Source Part Number: 072288-LT1573CS8-2.5
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 072288-LT1573CS8-2.5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-2.5 |
| Output Polarity | Positive |