Win Source Electronics PMIC - PMIC - Power Management - Specialized - LT2940IDD#PBF 780864-LT2940IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780864-LT2940IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Current/Power Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 80 V Family Name: LT2940 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+TG119; ISL28025FI60Z-T7A; IR3721MTRPBF; MAX4008EUT; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780864-LT2940IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Current/Power Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 80 V Family Name: LT2940 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+TG119; ISL28025FI60Z-T7A; IR3721MTRPBF; MAX4008EUT; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LT2940IDD#PBF - 780864-LT2940IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LT2940IDD#PBF
780864-LT2940IDD#PBF
PMIC - PMIC - Power Management - Specialized - LT2940IDD#PBF 780864-LT2940IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780864-LT2940IDD#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 12-WFDFN Exposed Pad Applications: Current/Power Monitor Mounting: SMD Operating Supply Voltage: 6 V ~ 80 V Family Name: LT2940 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.5mA Manufacturer Package: 12-DFN (3x3) Alternative Parts (Cross-Reference): MAX4007EUT+TG119; ISL28025FI60Z-T7A; IR3721MTRPBF; MAX4008EUT; Introduction Date: November 30, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780864-LT2940IDD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 12-WFDFN Exposed Pad
Applications: Current/Power Monitor
Mounting: SMD
Operating Supply Voltage: 6 V ~ 80 V
Family Name: LT2940
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.5mA
Manufacturer Package: 12-DFN (3x3)
Alternative Parts (Cross-Reference): MAX4007EUT+TG119; ISL28025FI60Z-T7A; IR3721MTRPBF; MAX4008EUT;
Introduction Date: November 30, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 780864-LT2940IDD#PBF
Product Name PMIC - PMIC - Power Management - Specialized - LT2940IDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640AHIS8#TRPBF - 1058556-LT1640AHIS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180IGN#TRPBF - 116204-LT4180IGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LT1641-2CS8#TRPBF - 020294-LT1641-2CS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 2000 µA
View Details
PMIC - PMIC - Supervisors - LTC694IS8-3.3#TRPBF - 1064196-LTC694IS8-3.3#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 8-SOIC
View Details