Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178IS8#PBF 780861-LT2178IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780861-LT2178IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 90μV Family Name: LT2178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; BA8522RF-E2; AZ4580MTR-G1; Introduction Date: December 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780861-LT2178IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 90μV Family Name: LT2178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; BA8522RF-E2; AZ4580MTR-G1; Introduction Date: December 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178IS8#PBF - 780861-LT2178IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178IS8#PBF
780861-LT2178IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178IS8#PBF 780861-LT2178IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780861-LT2178IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 3nA Voltage - Input Offset: 90μV Family Name: LT2178 Categories: Integrated Circuits (ICs) Operating Supply Current: 17μA Manufacturer Package: 8-SO SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 85kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA2904F; BA2904SF; BA8522RF-E2; AZ4580MTR-G1; Introduction Date: December 06, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780861-LT2178IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 3nA
Voltage - Input Offset: 90μV
Family Name: LT2178
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Package: 8-SO
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 85kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): BA2904F; BA2904SF; BA8522RF-E2; AZ4580MTR-G1;
Introduction Date: December 06, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780861-LT2178IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2178IS8#PBF
Source Current (IS) 0.0170 milliamps
VOS 0.0900 millivolts
IBIAS 0.0030 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1465CS#PBF - 1058335-LT1465CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 0.1450 milliamps
VOS 0.6000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRPBF - 1060037-LT6200CS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723IMS8#TRPBF - 1058603-LT1723IMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details