Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079ACS#PBF 780857-LT2079ACS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780857-LT2079ACS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT2079 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 14-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA14741F-E2; LM324F-GE2; CA0224M; CA0324M96; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780857-LT2079ACS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT2079 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 14-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA14741F-E2; LM324F-GE2; CA0224M; CA0324M96; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079ACS#PBF - 780857-LT2079ACS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079ACS#PBF
780857-LT2079ACS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079ACS#PBF 780857-LT2079ACS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780857-LT2079ACS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Amplifier Type: General Current - Input Bias: 6nA Voltage - Input Offset: 60μV Family Name: LT2079 Categories: Integrated Circuits (ICs) Operating Supply Current: 46μA Manufacturer Package: 14-SO SR - Slew Rate: 0.1 V/μs GBP - Gain Bandwidth Product: 200kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): BA14741F-E2; LM324F-GE2; CA0224M; CA0324M96; Introduction Date: November 27, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780857-LT2079ACS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 6nA
Voltage - Input Offset: 60μV
Family Name: LT2079
Categories: Integrated Circuits (ICs)
Operating Supply Current: 46μA
Manufacturer Package: 14-SO
SR - Slew Rate: 0.1 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): BA14741F-E2; LM324F-GE2; CA0224M; CA0324M96;
Introduction Date: November 27, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780857-LT2079ACS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079ACS#PBF
Source Current (IS) 0.0460 milliamps
VOS 0.0600 millivolts
IBIAS 0.0060 µA
GBW 0.2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2055CDD#PBF - 020528-LTC2055CDD#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 6 volts
Source Current (IS) 0.1300 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037CN8#PBF - 1057684-LT1037CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-1IMS8#PBF - 1061227-LTC1992-1IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6240IS8#PBF - 072642-LTC6240IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 2 milliamps
VOS 0.0500 millivolts
View Details