Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-10#PBF 780844-LT1999IMS8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780844-LT1999IMS8-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780844-LT1999IMS8-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-10#PBF - 780844-LT1999IMS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-10#PBF
780844-LT1999IMS8-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-10#PBF 780844-LT1999IMS8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 780844-LT1999IMS8-10 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780844-LT1999IMS8-10#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Family Name: LT1999-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 40mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX44286FAZS+; MAX44286HAZS+; MAX44286HAZS+T; MAX44286TAZS+T;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780844-LT1999IMS8-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IMS8-10#PBF
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CS8#PBF - 020256-LT1361CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1787HVCS8#TRPBF - 1058723-LT1787HVCS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 60 volts
Source Current (IS) 0.0600 milliamps
VOS 0.0400 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105CMS8 - 088150-LT6105CMS8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2400 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6200CS6#TRMPBF - 1060036-LT6200CS6#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 20 milliamps
VOS 2.5 millivolts
View Details