Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#TRPBF 780838-LT1999CMS8-50#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780838-LT1999CMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP8602MMX; LMP8602QMMX; LMP8602MME; LMP8603QMM; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780838-LT1999CMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP8602MMX; LMP8602QMMX; LMP8602MME; LMP8603QMM; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#TRPBF - 780838-LT1999CMS8-50#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#TRPBF
780838-LT1999CMS8-50#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#TRPBF 780838-LT1999CMS8-50#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780838-LT1999CMS8-50 #TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 1.2MHz Amplifier Type: Current Sense Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Family Name: LT1999-50 Categories: Integrated Circuits (ICs) Operating Supply Current: 5.8mA Manufacturer Package: 8-MSOP Output Current per Channel: 40mA SR - Slew Rate: 3 V/μs Dual Supply Voltage (±): 4.5 V ~ 5.5 V Alternative Parts (Cross-Reference): LMP8602MMX; LMP8602QMMX; LMP8602MME; LMP8603QMM; Introduction Date: November 02, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780838-LT1999CMS8-50#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 1.2MHz
Amplifier Type: Current Sense
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Family Name: LT1999-50
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.8mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 40mA
SR - Slew Rate: 3 V/μs
Dual Supply Voltage (±): 4.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMP8602MMX; LMP8602QMMX; LMP8602MME; LMP8603QMM;
Introduction Date: November 02, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780838-LT1999CMS8-50#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-50#TRPBF
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1230CS#PBF - 020246-LT1230CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 6 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#PBF - 072526-LTC2053CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1632CS8#TRPBF - 1058506-LT1632CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 4.6 milliamps
VOS 0.5000 millivolts
View Details