Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#TRPBF 780821-LT1994CDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780821-LT1994CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994CDD; LT1994CDD#TR; LT1994CMS8#TRPBF; LT1994CMS8#PBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780821-LT1994CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994CDD; LT1994CDD#TR; LT1994CMS8#TRPBF; LT1994CMS8#PBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#TRPBF - 780821-LT1994CDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#TRPBF
780821-LT1994CDD#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#TRPBF 780821-LT1994CDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780821-LT1994CDD#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 8-WFDFN Exposed Pad Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Differential Current - Input Bias: 18μA Voltage - Input Offset: 3mV Family Name: LT1994 Categories: Integrated Circuits (ICs) Operating Supply Current: 14.8mA Manufacturer Package: 8-DFN (3x3) Output Current per Channel: 85mA SR - Slew Rate: 65 V/μs GBP - Gain Bandwidth Product: 70MHz Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V Alternative Parts (Cross-Reference): LT1994CDD; LT1994CDD#TR; LT1994CMS8#TRPBF; LT1994CMS8#PBF; Introduction Date: June 14, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780821-LT1994CDD#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-WFDFN Exposed Pad
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Differential
Current - Input Bias: 18μA
Voltage - Input Offset: 3mV
Family Name: LT1994
Categories: Integrated Circuits (ICs)
Operating Supply Current: 14.8mA
Manufacturer Package: 8-DFN (3x3)
Output Current per Channel: 85mA
SR - Slew Rate: 65 V/μs
GBP - Gain Bandwidth Product: 70MHz
Dual Supply Voltage (±): 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V
Alternative Parts (Cross-Reference): LT1994CDD; LT1994CDD#TR; LT1994CMS8#TRPBF; LT1994CMS8#PBF;
Introduction Date: June 14, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780821-LT1994CDD#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1994CDD#TRPBF
Source Current (IS) 14.8 milliamps
VOS 3 millivolts
IBIAS 18 µA
GBW 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1920IS8#TRPBF - 1058879-LT1920IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#TRPBF - 002749-LT1795CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6241IS8#PBF - 072643-LTC6241IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.8 to 6 volts
Source Current (IS) 1.8 milliamps
VOS 0.0400 millivolts
View Details