Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#TRPBF 780820-LT1993IUD-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780820-LT1993IUD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT1993-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 45mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): MAX9628ATC+T; MAX9628ATC+; THS4508RGTTG4; THS4511RGTRG4; Introduction Date: April 13, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780820-LT1993IUD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT1993-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 45mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): MAX9628ATC+T; MAX9628ATC+; THS4508RGTTG4; THS4511RGTRG4; Introduction Date: April 13, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#TRPBF - 780820-LT1993IUD-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#TRPBF
780820-LT1993IUD-2#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#TRPBF 780820-LT1993IUD-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780820-LT1993IUD-2#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-WFQFN Exposed Pad Number of Circuits: 2 Mounting: SMD Output Type: Differential -3db Bandwidth: 800MHz Amplifier Type: Differential Current - Input Bias: 5μA Voltage - Input Offset: 1mV Family Name: LT1993-2 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Package: 16-QFN-EP (3x3) Output Current per Channel: 45mA SR - Slew Rate: 1100 V/μs Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V Alternative Parts (Cross-Reference): MAX9628ATC+T; MAX9628ATC+; THS4508RGTTG4; THS4511RGTRG4; Introduction Date: April 13, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780820-LT1993IUD-2#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-WFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Differential
-3db Bandwidth: 800MHz
Amplifier Type: Differential
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Family Name: LT1993-2
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Package: 16-QFN-EP (3x3)
Output Current per Channel: 45mA
SR - Slew Rate: 1100 V/μs
Dual Supply Voltage (±): 4 V ~ 5.5 V, ±2 V ~ 2.5 V
Alternative Parts (Cross-Reference): MAX9628ATC+T; MAX9628ATC+; THS4508RGTTG4; THS4511RGTRG4;
Introduction Date: April 13, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780820-LT1993IUD-2#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1993IUD-2#TRPBF
Source Current (IS) 100 milliamps
VOS 1 millivolts
IBIAS 5 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012ACS8#TRPBF - 1057592-LT1012ACS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1022CN8 - 072166-LT1022CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 7 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1167CS8#PBF - 1057932-LT1167CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.9000 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1885IS#PBF - 1058867-LT1885IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details