Manufacturer: Linear Technology
Win Source Part Number: 780816-LT1990HS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 105kHz
Amplifier Type: Differential
Voltage - Input Offset: 900μV
Family Name: LT1990
Categories: Integrated Circuits (ICs)
Operating Supply Current: 140μA
Manufacturer Package: 8-SO
Output Current per Channel: 22mA
SR - Slew Rate: 0.55 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1990HS8; LT1990HS8#TR; LT1990HS8#TRPBF; LT1990CS8;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 780816-LT1990HS8#PBF |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1990HS8#PBF |
| Source Current (IS) | 0.1400 milliamps |
| VOS | 0.9000 millivolts |
| Slew Rate | 0.5500 V/µs |