Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF 1060019-LT6105IMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060019-LT6105IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 250μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX9643UATA+; MAX9643TATA+; MAX471CSA; MAX472ESA-T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060019-LT6105IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 250μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX9643UATA+; MAX9643TATA+; MAX471CSA; MAX472ESA-T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF - 1060019-LT6105IMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF
1060019-LT6105IMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF 1060019-LT6105IMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1060019-LT6105IMS8#P BF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 100kHz Amplifier Type: Current Sense Slew Rate: 2 V/μs Voltage - Input Offset: 100μV Family Name: LT6105 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V Operating Supply Current: 250μA Channel Output Current: 1mA Alternative Parts (Cross-Reference): MAX9643UATA+; MAX9643TATA+; MAX471CSA; MAX472ESA-T; Introduction Date: December 20, 2007 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060019-LT6105IMS8#PBF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Current Sense
Slew Rate: 2 V/μs
Voltage - Input Offset: 100μV
Family Name: LT6105
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.85 V to 36 V, ±1.425 V to 18 V
Operating Supply Current: 250μA
Channel Output Current: 1mA
Alternative Parts (Cross-Reference): MAX9643UATA+; MAX9643TATA+; MAX471CSA; MAX472ESA-T;
Introduction Date: December 20, 2007
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1060019-LT6105IMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6105IMS8#PBF
Supply Voltage (VS) 2.85 to 36 volts
Source Current (IS) 0.2500 milliamps
VOS 0.1000 millivolts
Slew Rate 2 V/µs
Bandwidth 0.1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1992-2CMS8#PBF - 020524-LTC1992-2CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.7000 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202CS5#TRMPBF - 020437-LT6202CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details