Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE-5#PBF 780776-LT1956EFE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780776-LT1956EFE-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22673TJE-5.0; LM22676TJE-5.0; LM22678QTJE-5.0; LM22678QTJ-5.0; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780776-LT1956EFE-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22673TJE-5.0; LM22676TJE-5.0; LM22678QTJE-5.0; LM22678QTJ-5.0; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE-5#PBF - 780776-LT1956EFE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE-5#PBF
780776-LT1956EFE-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE-5#PBF 780776-LT1956EFE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780776-LT1956EFE-5#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A (Switch) Family Name: LT1956 Output Voltage: 5V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Input Voltage MIN: 5.5V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): LM22673TJE-5.0; LM22676TJE-5.0; LM22678QTJE-5.0; LM22678QTJ-5.0; Introduction Date: June 28, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780776-LT1956EFE-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: LT1956
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Input Voltage MIN: 5.5V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LM22673TJE-5.0; LM22676TJE-5.0; LM22678QTJE-5.0; LM22678QTJ-5.0;
Introduction Date: June 28, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780776-LT1956EFE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1956EFE-5#PBF
Configuration / Function Buck; Buck
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1940EFE#PBF - 041245-LT1940EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851AEUD#PBF - 072605-LTC3851AEUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824MPMSE#PBF - 072599-LTC3824MPMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details