Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#PBF 780770-LT1944EMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780770-LT1944EMS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1944 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 34V Input Voltage MIN: 1.2V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): M62216FP; LT1944EMS#TRM; LT1944EMS; LT1944EMS#TR; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780770-LT1944EMS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1944 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 34V Input Voltage MIN: 1.2V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): M62216FP; LT1944EMS#TRM; LT1944EMS; LT1944EMS#TR; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#PBF - 780770-LT1944EMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#PBF
780770-LT1944EMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#PBF 780770-LT1944EMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780770-LT1944EMS#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up Topology: Boost Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA (Switch) Family Name: LT1944 Output Voltage: 1.23V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Output Voltage MAX: 34V Input Voltage MIN: 1.2V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): M62216FP; LT1944EMS#TRM; LT1944EMS; LT1944EMS#TR; Introduction Date: October 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780770-LT1944EMS#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 250mA (Switch)
Family Name: LT1944
Output Voltage: 1.23V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Output Voltage MAX: 34V
Input Voltage MIN: 1.2V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): M62216FP; LT1944EMS#TRM; LT1944EMS; LT1944EMS#TR;
Introduction Date: October 09, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780770-LT1944EMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1944EMS#PBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3494AEDDB#TRMPBF - 020403-LT3494AEDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.5#TRMPBF - 100107-LTC3406BES5-1.5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CS8#TRPBF - 020446-LTC1044CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details