Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#PBF 780763-LT1938EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780763-LT1938EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1938IDD#PBF; LT1938IDD#TRPBF; LV5807MX-TLM-H; LV5990M; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780763-LT1938EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1938IDD#PBF; LT1938IDD#TRPBF; LV5807MX-TLM-H; LV5990M; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#PBF - 780763-LT1938EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#PBF
780763-LT1938EDD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#PBF 780763-LT1938EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 780763-LT1938EDD#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 10-WFDFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 2.2A Family Name: LT1938 Output Voltage: 1.265V Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Output Voltage MAX: 20V Input Voltage MIN: 3.6V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1938IDD#PBF; LT1938IDD#TRPBF; LV5807MX-TLM-H; LV5990M; Introduction Date: October 03, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780763-LT1938EDD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 2.2A
Family Name: LT1938
Output Voltage: 1.265V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 20V
Input Voltage MIN: 3.6V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LT1938IDD#PBF; LT1938IDD#TRPBF; LV5807MX-TLM-H; LV5990M;
Introduction Date: October 03, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780763-LT1938EDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1938EDD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.26 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8 - 072171-LT1054CN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IR-SYNC#PBF - 1058396-LT1506IR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470ETS8#TRPBF - 020398-LT3470ETS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-8
View Details