Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814CS#TRPBF 780729-LT1814CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780729-LT1814CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1814 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 14-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS274ACD; TS274AID; EL5455IS-T13; CLC4600ISO14X; Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780729-LT1814CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1814 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 14-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS274ACD; TS274AID; EL5455IS-T13; CLC4600ISO14X; Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814CS#TRPBF - 780729-LT1814CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814CS#TRPBF
780729-LT1814CS#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814CS#TRPBF 780729-LT1814CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780729-LT1814CS#TRPB F Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 200MHz Amplifier Type: Voltage Feedback Current - Input Bias: 900nA Voltage - Input Offset: 500μV Family Name: LT1814 Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA Manufacturer Package: 14-SO Output Current per Channel: 60mA SR - Slew Rate: 750 V/μs GBP - Gain Bandwidth Product: 100MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS274ACD; TS274AID; EL5455IS-T13; CLC4600ISO14X; Introduction Date: May 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780729-LT1814CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 900nA
Voltage - Input Offset: 500μV
Family Name: LT1814
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Manufacturer Package: 14-SO
Output Current per Channel: 60mA
SR - Slew Rate: 750 V/μs
GBP - Gain Bandwidth Product: 100MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS274ACD; TS274AID; EL5455IS-T13; CLC4600ISO14X;
Introduction Date: May 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780729-LT1814CS#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1814CS#TRPBF
Source Current (IS) 3 milliamps
VOS 0.5000 millivolts
IBIAS 0.9000 µA
GBW 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2053CMS8#PBF - 072526-LTC2053CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 0.9500 milliamps
VOS 0.0050 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#PBF - 1058809-LT1807CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1812CS5#TRMPBF - 1058817-LT1812CS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 3 milliamps
VOS 0.4000 millivolts
View Details