Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8#PBF 780722-LT1810IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780722-LT1810IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Amplifier Type: General Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Family Name: LT1810 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Output Current per Channel: 85mA SR - Slew Rate: 350 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS462CD; MC33202VDR2G; TSH62CD; TSH62CDT; Introduction Date: February 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780722-LT1810IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Amplifier Type: General Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Family Name: LT1810 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Output Current per Channel: 85mA SR - Slew Rate: 350 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS462CD; MC33202VDR2G; TSH62CD; TSH62CDT; Introduction Date: February 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8#PBF - 780722-LT1810IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8#PBF
780722-LT1810IS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8#PBF 780722-LT1810IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780722-LT1810IS8#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 320MHz Amplifier Type: General Current - Input Bias: 12.5μA Voltage - Input Offset: 800μV Family Name: LT1810 Categories: Integrated Circuits (ICs) Operating Supply Current: 15mA Manufacturer Package: 8-SO Output Current per Channel: 85mA SR - Slew Rate: 350 V/μs GBP - Gain Bandwidth Product: 180MHz Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V Alternative Parts (Cross-Reference): TS462CD; MC33202VDR2G; TSH62CD; TSH62CDT; Introduction Date: February 14, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780722-LT1810IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 320MHz
Amplifier Type: General
Current - Input Bias: 12.5μA
Voltage - Input Offset: 800μV
Family Name: LT1810
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 8-SO
Output Current per Channel: 85mA
SR - Slew Rate: 350 V/μs
GBP - Gain Bandwidth Product: 180MHz
Dual Supply Voltage (±): 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Alternative Parts (Cross-Reference): TS462CD; MC33202VDR2G; TSH62CD; TSH62CDT;
Introduction Date: February 14, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780722-LT1810IS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1810IS8#PBF
Source Current (IS) 15 milliamps
VOS 0.8000 millivolts
IBIAS 12.5 µA
GBW 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC2050HVIS8#PBF - 1061248-LTC2050HVIS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 11 volts
Source Current (IS) 1 milliamps
VOS 5.00E-4 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399CS#PBF - 020263-LT1399CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1882IS#TRPBF - 1058857-LT1882IS#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details