Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797IS5#TRPBF 780710-LT1797IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780710-LT1797IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 150nA Voltage - Input Offset: 1mV Family Name: LT1797 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): RT9137GJ5; EL5111IWT-T7A; EL5120IWTZ; EL5120IWTZ-T7; Introduction Date: April 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780710-LT1797IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 150nA Voltage - Input Offset: 1mV Family Name: LT1797 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): RT9137GJ5; EL5111IWT-T7A; EL5120IWTZ; EL5120IWTZ-T7; Introduction Date: April 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797IS5#TRPBF - 780710-LT1797IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797IS5#TRPBF
780710-LT1797IS5#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797IS5#TRPBF 780710-LT1797IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780710-LT1797IS5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Buffer Current - Input Bias: 150nA Voltage - Input Offset: 1mV Family Name: LT1797 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Package: TSOT-23-5 Output Current per Channel: 50mA SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 11MHz Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Alternative Parts (Cross-Reference): RT9137GJ5; EL5111IWT-T7A; EL5120IWTZ; EL5120IWTZ-T7; Introduction Date: April 30, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780710-LT1797IS5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Buffer
Current - Input Bias: 150nA
Voltage - Input Offset: 1mV
Family Name: LT1797
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 50mA
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): RT9137GJ5; EL5111IWT-T7A; EL5120IWTZ; EL5120IWTZ-T7;
Introduction Date: April 30, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780710-LT1797IS5#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1797IS5#TRPBF
Source Current (IS) 1.4 milliamps
VOS 1 millivolts
IBIAS 0.1500 µA
GBW 11 MHz
Unlock Full Specs
to access all available technical data