Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LT1794CFE#PBF 780707-LT1794CFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780707-LT1794CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794CFE#TR; LT1794CFE; LT1794CFE#TRPBF; LT1794IFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780707-LT1794CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794CFE#TR; LT1794CFE; LT1794CFE#TRPBF; LT1794IFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LT1794CFE#PBF - 780707-LT1794CFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LT1794CFE#PBF
780707-LT1794CFE#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LT1794CFE#PBF 780707-LT1794CFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 780707-LT1794CFE#PBF Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 18V Protocol: xDSL Number of Drivers/Receivers: 2/0 Family Name: LT1794 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Alternative Parts (Cross-Reference): LT1794CFE#TR; LT1794CFE; LT1794CFE#TRPBF; LT1794IFE#TR; Introduction Date: May 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780707-LT1794CFE#PBF
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 18V
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Family Name: LT1794
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LT1794CFE#TR; LT1794CFE; LT1794CFE#TRPBF; LT1794IFE#TR;
Introduction Date: May 09, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 780707-LT1794CFE#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LT1794CFE#PBF
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Comparators - LT1719IS8#PBF - 1058589-LT1719IS8#PBF - Win Source Electronics
Specs
Device Type Comparators
Package Type SOIC; 8-SOIC
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1363CS8 - 089213-LT1363CS8 - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 8-SO
View Details
Linear - Linear - Amplifiers - Video Amps and Modules - LT1193CS8#TRPBF - 1058006-LT1193CS8#TRPBF - Win Source Electronics
Specs
Package Type SOIC; 8-SOIC
Operating Range Differential
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795ISW#TRPBF - 096606-LT1795ISW#TRPBF - Win Source Electronics
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Package Type 20-SO
View Details