Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIS8#PBF 780705-LT1793AIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780705-LT1793AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-SO SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): MC34001D; LF351DG; uPC4071G2-A; MC33181DR2; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780705-LT1793AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-SO SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): MC34001D; LF351DG; uPC4071G2-A; MC33181DR2; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIS8#PBF - 780705-LT1793AIS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIS8#PBF
780705-LT1793AIS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIS8#PBF 780705-LT1793AIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780705-LT1793AIS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 3pA Voltage - Input Offset: 250μV Family Name: LT1793 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.2mA Manufacturer Package: 8-SO SR - Slew Rate: 3.4 V/μs GBP - Gain Bandwidth Product: 4.2MHz Dual Supply Voltage (±): ±4.5 V ~ 20 V Alternative Parts (Cross-Reference): MC34001D; LF351DG; uPC4071G2-A; MC33181DR2; Introduction Date: May 14, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780705-LT1793AIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 3pA
Voltage - Input Offset: 250μV
Family Name: LT1793
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.2mA
Manufacturer Package: 8-SO
SR - Slew Rate: 3.4 V/μs
GBP - Gain Bandwidth Product: 4.2MHz
Dual Supply Voltage (±): ±4.5 V ~ 20 V
Alternative Parts (Cross-Reference): MC34001D; LF351DG; uPC4071G2-A; MC33181DR2;
Introduction Date: May 14, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780705-LT1793AIS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1793AIS8#PBF
Source Current (IS) 4.2 milliamps
VOS 0.2500 millivolts
IBIAS 3.00E-6 µA
GBW 4.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#TRPBF - 1058601-LT1723CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 10 volts
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2079IS#PBF - 1059059-LT2079IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0800 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991ACMS#PBF - 072346-LT1991ACMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6202IS5#TRMPBF - 1060054-LT6202IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 2.8 milliamps
VOS 2.6 millivolts
View Details