Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRPBF 780689-LT1790BIS6-1.25#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780689-LT1790BIS6-1. 25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 2.6 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Family Name: LT1790 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780689-LT1790BIS6-1. 25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 2.6 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Family Name: LT1790 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRPBF - 780689-LT1790BIS6-1.25#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRPBF
780689-LT1790BIS6-1.25#TRPBF
PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRPBF 780689-LT1790BIS6-1.25#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780689-LT1790BIS6-1. 25#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 25ppm/°C Voltage - Input: 2.6 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 10μVp-p Noise - 10Hz to 10kHz: 14μVrms Family Name: LT1790 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 75μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780689-LT1790BIS6-1.25#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 25ppm/°C
Voltage - Input: 2.6 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Noise - 10Hz to 10kHz: 14μVrms
Family Name: LT1790
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 75μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): ISL21009BFB812Z-TK; ISL21009CFB812Z-TK; LM4121IM5-1.2; LM4121IM5X-1.2/NOPB;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780689-LT1790BIS6-1.25#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790BIS6-1.25#TRPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BIS8-2.5#PBF - 020287-LT1634BIS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.048#TRPBF - 139041-LT1790ACS6-2.048#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details