Win Source Electronics PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF 134119-LT1634BCMS8-1.25#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 134119-LT1634BCMS8-1 .25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 100mA Noise - 0.1Hz to 10Hz: 10μVp-p Current - Cathode: 7μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 134119-LT1634BCMS8-1 .25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 100mA Noise - 0.1Hz to 10Hz: 10μVp-p Current - Cathode: 7μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF - 134119-LT1634BCMS8-1.25#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF
134119-LT1634BCMS8-1.25#TRPBF
PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF 134119-LT1634BCMS8-1.25#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 134119-LT1634BCMS8-1 .25#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 25ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 100mA Noise - 0.1Hz to 10Hz: 10μVp-p Current - Cathode: 7μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Nominal Output Voltage (Min/Fixed): 1.25V

Manufacturer: Linear Technology
Win Source Part Number: 134119-LT1634BCMS8-1.25#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 25ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 10μVp-p
Current - Cathode: 7μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Nominal Output Voltage (Min/Fixed): 1.25V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 134119-LT1634BCMS8-1.25#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#TRPBF
Package Type Other; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1027ECS8-5#PBF - 144241-LT1027ECS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7.5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-2.5#TRMPBF - 118418-LT1790ACS6-2.5#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3.3#TRPBF - 135468-LT1460JCS3-3.3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details