Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRMPBF 780684-LT1790AIS6-3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780684-LT1790AIS6-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE302JD; VRE202CA; VRE202MA; MAX873AEPA; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780684-LT1790AIS6-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE302JD; VRE202CA; VRE202MA; MAX873AEPA; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRMPBF - 780684-LT1790AIS6-3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRMPBF
780684-LT1790AIS6-3#TRMPBF
PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRMPBF 780684-LT1790AIS6-3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780684-LT1790AIS6-3# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.5 V ~ 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 56μVrms Family Name: LT1790 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 80μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): VRE302JD; VRE202CA; VRE202MA; MAX873AEPA; Introduction Date: September 12, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780684-LT1790AIS6-3#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.5 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Noise - 10Hz to 10kHz: 56μVrms
Family Name: LT1790
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 80μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): VRE302JD; VRE202CA; VRE202MA; MAX873AEPA;
Introduction Date: September 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780684-LT1790AIS6-3#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790AIS6-3#TRMPBF
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634BCMS8-1.25#PBF - 139169-LT1634BCMS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC1798CS8-2.5#PBF - 120615-LTC1798CS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019CS8-4.5#TRPBF - 1057636-LT1019CS8-4.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details