Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-10#PBF 780682-LT1789IS8-10#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780682-LT1789IS8-10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 17nA Voltage - Input Offset: 30μV Family Name: LT1789-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 8-SO Output Current per Channel: 8.5mA SR - Slew Rate: 0.066 V/μs GBP - Gain Bandwidth Product: 25kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA122U/2K5E4; INA122U; INA188ID; INA122UA/2K5G4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780682-LT1789IS8-10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 17nA Voltage - Input Offset: 30μV Family Name: LT1789-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 8-SO Output Current per Channel: 8.5mA SR - Slew Rate: 0.066 V/μs GBP - Gain Bandwidth Product: 25kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA122U/2K5E4; INA122U; INA188ID; INA122UA/2K5G4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-10#PBF - 780682-LT1789IS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-10#PBF
780682-LT1789IS8-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-10#PBF 780682-LT1789IS8-10#PBF
Manufacturer: Linear Technology Win Source Part Number: 780682-LT1789IS8-10# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Instrumentation Current - Input Bias: 17nA Voltage - Input Offset: 30μV Family Name: LT1789-10 Categories: Integrated Circuits (ICs) Operating Supply Current: 85μA Manufacturer Package: 8-SO Output Current per Channel: 8.5mA SR - Slew Rate: 0.066 V/μs GBP - Gain Bandwidth Product: 25kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): INA122U/2K5E4; INA122U; INA188ID; INA122UA/2K5G4; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780682-LT1789IS8-10#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Instrumentation
Current - Input Bias: 17nA
Voltage - Input Offset: 30μV
Family Name: LT1789-10
Categories: Integrated Circuits (ICs)
Operating Supply Current: 85μA
Manufacturer Package: 8-SO
Output Current per Channel: 8.5mA
SR - Slew Rate: 0.066 V/μs
GBP - Gain Bandwidth Product: 25kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): INA122U/2K5E4; INA122U; INA188ID; INA122UA/2K5G4;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780682-LT1789IS8-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1789IS8-10#PBF
Source Current (IS) 0.0850 milliamps
VOS 0.0300 millivolts
IBIAS 0.0170 µA
GBW 0.0250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999CMS8-10#PBF - 1059025-LT1999CMS8-10#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1168ACS8#PBF - 1057934-LT1168ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.6 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0150 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1818IS5#TRMPBF - 1058847-LT1818IS5#TRMPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details