Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS6#TRPBF 780671-LT1783HS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780671-LT1783HS6#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780671-LT1783HS6#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS6#TRPBF - 780671-LT1783HS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS6#TRPBF
780671-LT1783HS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS6#TRPBF 780671-LT1783HS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780671-LT1783HS6#TRP BF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780671-LT1783HS6#TRPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Family Name: LT1783
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 30mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR;
Introduction Date: April 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780671-LT1783HS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS6#TRPBF
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1678CS8#PBF - 1058572-LT1678CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 2.5 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#PBF - 1057709-LT1057IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1638IS8#TRPBF - 1058552-LT1638IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1355CS8#TRPBF - 020255-LT1355CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 1 milliamps
VOS 0.3000 millivolts
View Details