Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS5#TRMPBF 780668-LT1783HS5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780668-LT1783HS5#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): EL5120TIWTZ-T7; EL5120IWT-T7; MAX9650AZK+T; CLC1007IST5X; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780668-LT1783HS5#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): EL5120TIWTZ-T7; EL5120IWT-T7; MAX9650AZK+T; CLC1007IST5X; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS5#TRMPBF - 780668-LT1783HS5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS5#TRMPBF
780668-LT1783HS5#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS5#TRMPBF 780668-LT1783HS5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780668-LT1783HS5#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 40nA Voltage - Input Offset: 500μV Family Name: LT1783 Categories: Integrated Circuits (ICs) Operating Supply Current: 230μA Manufacturer Package: TSOT-23-5 Output Current per Channel: 30mA SR - Slew Rate: 0.45 V/μs GBP - Gain Bandwidth Product: 1.3MHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): EL5120TIWTZ-T7; EL5120IWT-T7; MAX9650AZK+T; CLC1007IST5X; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780668-LT1783HS5#TRMPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Family Name: LT1783
Categories: Integrated Circuits (ICs)
Operating Supply Current: 230μA
Manufacturer Package: TSOT-23-5
Output Current per Channel: 30mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Alternative Parts (Cross-Reference): EL5120TIWTZ-T7; EL5120IWT-T7; MAX9650AZK+T; CLC1007IST5X;
Introduction Date: April 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780668-LT1783HS5#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1783HS5#TRMPBF
Source Current (IS) 0.2300 milliamps
VOS 0.5000 millivolts
IBIAS 0.0400 µA
GBW 1.3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1801IS8#TRPBF - 1058795-LT1801IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.3 to 12.6 volts
Source Current (IS) 1.6 milliamps
VOS 0.0750 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1885IS#PBF - 1058867-LT1885IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.8500 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1792ACS8#PBF - 1058766-LT1792ACS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 20 volts
Source Current (IS) 4.2 milliamps
VOS 0.2000 millivolts
View Details