Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRMPBF 780667-LT1782IS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780667-LT1782IS6#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 225kHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780667-LT1782IS6#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 225kHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRMPBF - 780667-LT1782IS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRMPBF
780667-LT1782IS6#TRMPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRMPBF 780667-LT1782IS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780667-LT1782IS6#TRM PBF Series: Over-The-Top Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 8nA Voltage - Input Offset: 500μV Family Name: LT1782 Categories: Integrated Circuits (ICs) Operating Supply Current: 45μA Manufacturer Package: TSOT-23-6 Output Current per Channel: 30mA SR - Slew Rate: 0.075 V/μs GBP - Gain Bandwidth Product: 225kHz Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR; Introduction Date: April 20, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780667-LT1782IS6#TRMPBF
Series: Over-The-Top
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 8nA
Voltage - Input Offset: 500μV
Family Name: LT1782
Categories: Integrated Circuits (ICs)
Operating Supply Current: 45μA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 30mA
SR - Slew Rate: 0.075 V/μs
GBP - Gain Bandwidth Product: 225kHz
Dual Supply Voltage (±): 2.5 V ~ 18 V, ±1.25 V ~ 9 V
Alternative Parts (Cross-Reference): TLV2370IDBV; TLV2370IDBVRG4; TLV2370IDBVT; TLV2370IDBVR;
Introduction Date: April 20, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780667-LT1782IS6#TRMPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRMPBF
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
IBIAS 0.0080 µA
GBW 0.2250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807CMS8#TRPBF - 1058810-LT1807CMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1012S8#TRPBF - 1057599-LT1012S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.4 to 40 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0080 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1368CS8#PBF - 1058175-LT1368CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 30 volts
Source Current (IS) 0.3700 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS8#PBF - 1058252-LT1395CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
View Details