Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E-2.5#TRPBF 780652-LT1767EMS8E-2.5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780652-LT1767EMS8E-2 .5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1767-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1767EMS8E-2.5#TR; LT1767EMS8E-2.5; LT1767EMS8-2.5#TRPBF ; LT1767EMS8E-2.5#PBF; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780652-LT1767EMS8E-2 .5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1767-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1767EMS8E-2.5#TR; LT1767EMS8E-2.5; LT1767EMS8-2.5#TRPBF ; LT1767EMS8E-2.5#PBF; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E-2.5#TRPBF - 780652-LT1767EMS8E-2.5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E-2.5#TRPBF
780652-LT1767EMS8E-2.5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E-2.5#TRPBF 780652-LT1767EMS8E-2.5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780652-LT1767EMS8E-2 .5#TRPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck, SEPIC Frequency - Switching: 1.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 1.5A Family Name: LT1767-2.5 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Input Voltage MIN: 3V Voltage Input MAX: 25V Alternative Parts (Cross-Reference): LT1767EMS8E-2.5#TR; LT1767EMS8E-2.5; LT1767EMS8-2.5#TRPBF ; LT1767EMS8E-2.5#PBF; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780652-LT1767EMS8E-2.5#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck, SEPIC
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LT1767-2.5
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Input Voltage MIN: 3V
Voltage Input MAX: 25V
Alternative Parts (Cross-Reference): LT1767EMS8E-2.5#TR; LT1767EMS8E-2.5; LT1767EMS8-2.5#TRPBF; LT1767EMS8E-2.5#PBF;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780652-LT1767EMS8E-2.5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E-2.5#TRPBF
Configuration / Function Buck; Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EGN-1#PBF - 072603-LTC3834EGN-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details