Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.8#TRMPBF 780629-LT1761IS5-2.8#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780629-LT1761IS5-2.8 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985IM5X28NOPB; LP2985AIM5-2.9; LP2985A-27DBVT; LP2985AIM529NOPB; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780629-LT1761IS5-2.8 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985IM5X28NOPB; LP2985AIM5-2.9; LP2985A-27DBVT; LP2985AIM529NOPB; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.8#TRMPBF - 780629-LT1761IS5-2.8#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.8#TRMPBF
780629-LT1761IS5-2.8#TRMPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.8#TRMPBF 780629-LT1761IS5-2.8#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 780629-LT1761IS5-2.8 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: LT1761 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TSOT-23-5 Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.45V @ 100mA Alternative Parts (Cross-Reference): LP2985IM5X28NOPB; LP2985AIM5-2.9; LP2985A-27DBVT; LP2985AIM529NOPB; Introduction Date: August 11, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780629-LT1761IS5-2.8#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: LT1761
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TSOT-23-5
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.45V @ 100mA
Alternative Parts (Cross-Reference): LP2985IM5X28NOPB; LP2985AIM5-2.9; LP2985A-27DBVT; LP2985AIM529NOPB;
Introduction Date: August 11, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780629-LT1761IS5-2.8#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1761IS5-2.8#TRMPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CT-5#PBF - 020226-LT1129CT-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1965IDD-3.3#PBF - 020372-LT1965IDD-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-3.3#TRPBF - 020217-LT1117CST-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details