Manufacturer: Linear Technology
Win Source Part Number: 780622-LT1739CFE#TRP
Packaging: Reel package
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 5 V ~ 12 V
Protocol: xDSL
Number of Drivers/Receivers: 2/0
Family Name: LT1739
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Alternative Parts (Cross-Reference): LT1739CFE#TR; LT1739CFE; LT1739CFE#PBF;
Introduction Date: May 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 780622-LT1739CFE#TRPBF |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - LT1739CFE#TRPBF |