Manufacturer: Linear Technology
Win Source Part Number: 780618-LT1725CGN#TRP
Packaging: Reel package
Operating Temperature Range: 0°C ~ 100°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 90kHz ~ 115kHz
Control Features: Enable, Soft Start
Supply Voltage: 9.7 V ~ 22 V
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Family Name: LT1725
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): MAX8553EEE+; MAX17428GTJ+T; MAX5068FAUE-T; MAX5068FAUE+;
Introduction Date: December 12, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 780618-LT1725CGN#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#TRPBF |
| Configuration / Function | Flyback |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start |