Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#PBF 780614-LT1723CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780614-LT1723CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT1723 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): OPA2650E/250; THS3202DGKRG4; OPA2650E/2K5; OPA2650E-2500; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780614-LT1723CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT1723 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): OPA2650E/250; THS3202DGKRG4; OPA2650E/2K5; OPA2650E-2500; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#PBF - 780614-LT1723CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#PBF
780614-LT1723CMS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#PBF 780614-LT1723CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780614-LT1723CMS8#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: Voltage Feedback Current - Input Bias: 40nA Voltage - Input Offset: 150μV Family Name: LT1723 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.7mA Manufacturer Package: 8-MSOP Output Current per Channel: 50mA SR - Slew Rate: 70 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V Alternative Parts (Cross-Reference): OPA2650E/250; THS3202DGKRG4; OPA2650E/2K5; OPA2650E-2500; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780614-LT1723CMS8#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: Voltage Feedback
Current - Input Bias: 40nA
Voltage - Input Offset: 150μV
Family Name: LT1723
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.7mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 50mA
SR - Slew Rate: 70 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V
Alternative Parts (Cross-Reference): OPA2650E/250; THS3202DGKRG4; OPA2650E/2K5; OPA2650E-2500;
Introduction Date: February 14, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780614-LT1723CMS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1723CMS8#PBF
Source Current (IS) 3.7 milliamps
VOS 0.1500 millivolts
IBIAS 0.0400 µA
GBW 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1215CS8#TRPBF - 1058033-LT1215CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 36 volts
Source Current (IS) 5.7 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1674IN - 072313-LT1674IN - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0019 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC6102IMS8#PBF - 072641-LTC6102IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 60 volts
Source Current (IS) 0.4200 milliamps
VOS 0.0030 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1807IMS8#PBF - 020340-LT1807IMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 11 milliamps
VOS 0.1000 millivolts
View Details