Manufacturer: Linear Technology
Win Source Part Number: 780569-DC231A
Regulator Topology: Boost
Voltage - Output: 3.3V
Voltage - Input: 3 V ~ 4.2 V
Main Purpose: DC/DC, Step Up
Frequency - Switching: 1.7MHz
Supplied Contents: Board(s)
Output Current: 100mA
Utilized IC / Part: LT1610
Family Name: DC231A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 780569-DC231A |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - DC231A |
| Category | Developement Board |