Manufacturer: Linear Technology
Win Source Part Number: 780559-LT1579CS-3.3#
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Function: Power Management
Fault Protection: Over Current, Over Temperature, Reverse Battery, Reverse Current
Family Name: LT1579
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FAN1616AD33X; TS4274CZ33 C0; TS4274CM33; TS2937CW-3.3;
Introduction Date: March 30, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 780559-LT1579CS-3.3#PBF |
| Product Name | PMIC - PMIC - Battery Management - LT1579CS-3.3#PBF |
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) |