Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF 020580-LTC3421EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020580-LTC3421EUF#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020580-LTC3421EUF#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF - 020580-LTC3421EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF
020580-LTC3421EUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF 020580-LTC3421EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 020580-LTC3421EUF#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 100kHz to 3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 1A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFN-EP (4x4) Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 2.4V Maximum Output Voltage: 5.25V Minimum Input Voltage: 0.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020580-LTC3421EUF#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 100kHz to 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFN-EP (4x4)
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 2.4V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 0.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020580-LTC3421EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3421EUF#TRPBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 24-QFN-EP (4x4)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203EDD-1#TRPBF - 103804-LTC3203EDD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1433IGN#TRPBF - 103760-LTC1433IGN#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3430EFE-1#PBF - 020393-LT3430EFE-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details