Manufacturer: Linear Technology
Win Source Part Number: 780557-LT1577CS-3.3/
Packaging: Tube
Type: Positive Fixed
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Voltage - Input: 5 V ~ 22 V
Number of Outputs: 2
Family Name: LT1577
Categories: Integrated Circuits (ICs)
Operating Supply Current: 12mA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): LT1577CS-3.3/2.8#TR;
Introduction Date: May 27, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 780557-LT1577CS-3.3/2.8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1577CS-3.3/2.8#PBF |
| Regulator Type | Low Dropout |