Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533IS#PBF 780549-LT1533IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780549-LT1533IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE; MAX618EEE-T; MAX618EEE+T; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780549-LT1533IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE; MAX618EEE-T; MAX618EEE+T; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533IS#PBF - 780549-LT1533IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533IS#PBF
780549-LT1533IS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533IS#PBF 780549-LT1533IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780549-LT1533IS#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: 20kHz ~ 250kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 1A (Switch) Family Name: LT1533 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Output Voltage MAX: 30V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 23V Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE; MAX618EEE-T; MAX618EEE+T; Introduction Date: April 29, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780549-LT1533IS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: 20kHz ~ 250kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 1A (Switch)
Family Name: LT1533
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Output Voltage MAX: 30V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 23V
Alternative Parts (Cross-Reference): MAX618EEE/GG8; MAX618EEE; MAX618EEE-T; MAX618EEE+T;
Introduction Date: April 29, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780549-LT1533IS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1533IS#PBF
Configuration / Function Boost; Push-Pull
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CS8#TRPBF - 020233-LT1172CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1737IGN#PBF - 020304-LT1737IGN#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8-3.3#PBF - 020275-LT1507CS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details