Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-3.3#PBF 780547-LT1529IT-3.3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780547-LT1529IT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -45°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): TS1085CZ33; TS39300CZ33; TS39300CM33; FAN1587AD33X; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780547-LT1529IT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -45°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): TS1085CZ33; TS39300CZ33; TS39300CM33; FAN1587AD33X; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-3.3#PBF - 780547-LT1529IT-3.3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-3.3#PBF
780547-LT1529IT-3.3#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-3.3#PBF 780547-LT1529IT-3.3#PBF
Manufacturer: Linear Technology Win Source Part Number: 780547-LT1529IT-3.3# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -45°C ~ 125°C Package: TO-220-5 Formed Leads Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 3A Family Name: LT1529 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 160mA PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: TO-220-5 Voltage Input MAX: 15V Voltage Dropout (Maximum): 0.95V @ 3A Alternative Parts (Cross-Reference): TS1085CZ33; TS39300CZ33; TS39300CM33; FAN1587AD33X; Introduction Date: May 18, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780547-LT1529IT-3.3#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -45°C ~ 125°C
Package: TO-220-5 Formed Leads
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: LT1529
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 160mA
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: TO-220-5
Voltage Input MAX: 15V
Voltage Dropout (Maximum): 0.95V @ 3A
Alternative Parts (Cross-Reference): TS1085CZ33; TS39300CZ33; TS39300CM33; FAN1587AD33X;
Introduction Date: May 18, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780547-LT1529IT-3.3#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1529IT-3.3#PBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Formed Leads
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3020IDD-1.5#PBF - 072359-LT3020IDD-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-5#PBF - 072324-LT1763IS8-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AES8-3.3#TRPBF - 1058930-LT1963AES8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086CT#PBF - 020208-LT1086CT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details