Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-3#TRPBF 780538-LT1521CS8-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780538-LT1521CS8-3#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): AMS3102S-3; ILC7071AIM529X; 2204MP-3.0G1; LE30C; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780538-LT1521CS8-3#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): AMS3102S-3; ILC7071AIM529X; 2204MP-3.0G1; LE30C; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-3#TRPBF - 780538-LT1521CS8-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-3#TRPBF
780538-LT1521CS8-3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-3#TRPBF 780538-LT1521CS8-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780538-LT1521CS8-3#T RPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: LT1521 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 25μA ~ 12mA PSRR: 58dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: 8-SOIC Voltage Input MAX: 20V Voltage Dropout (Maximum): 0.75V @ 300mA Alternative Parts (Cross-Reference): AMS3102S-3; ILC7071AIM529X; 2204MP-3.0G1; LE30C; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780538-LT1521CS8-3#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 25μA ~ 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-SOIC
Voltage Input MAX: 20V
Voltage Dropout (Maximum): 0.75V @ 300mA
Alternative Parts (Cross-Reference): AMS3102S-3; ILC7071AIM529X; 2204MP-3.0G1; LE30C;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 780538-LT1521CS8-3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-3#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CM-3.3#PBF - 020279-LT1587CM-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF - 1059223-LT3080IDD#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763IS8-1.5#PBF - 020326-LT1763IS8-1.5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1120ACS8#TRPBF - 1057839-LT1120ACS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details