Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF 1059223-LT3080IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059223-LT3080IDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059223-LT3080IDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF - 1059223-LT3080IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF
1059223-LT3080IDD#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF 1059223-LT3080IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1059223-LT3080IDD#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1.1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DFN (3x3) Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 0V Dropout Voltage-Max: 1.6V @ 1.1A Operating Supply Current: 500μA to 30mA PSRR: 75db to 20dB (120Hz to 1MHz) Control Protection Features: Over Current, Over Temperature, Short Circuit Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059223-LT3080IDD#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (3x3)
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 0V
Dropout Voltage-Max: 1.6V @ 1.1A
Operating Supply Current: 500μA to 30mA
PSRR: 75db to 20dB (120Hz to 1MHz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1059223-LT3080IDD#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3080IDD#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data