Win Source Electronics PMIC - PMIC - Battery Chargers - LT1513-2CR#PBF 780534-LT1513-2CR#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780534-LT1513-2CR#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780534-LT1513-2CR#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1513-2CR#PBF - 780534-LT1513-2CR#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1513-2CR#PBF
780534-LT1513-2CR#PBF
PMIC - PMIC - Battery Chargers - LT1513-2CR#PBF 780534-LT1513-2CR#PBF
Manufacturer: Linear Technology Win Source Part Number: 780534-LT1513-2CR#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 2A Battery Pack Voltage: 20V (Maximum) Family Name: LT1513-2 Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-7 Voltage Supply MAX: 25V Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T; Introduction Date: February 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780534-LT1513-2CR#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 2A
Battery Pack Voltage: 20V (Maximum)
Family Name: LT1513-2
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-7
Voltage Supply MAX: 25V
Alternative Parts (Cross-Reference): MAX1535DETJ; MAX1535BETJ+T; MAX1535CETJ+; MAX8713ETG-T;
Introduction Date: February 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 780534-LT1513-2CR#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1513-2CR#PBF
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1529CQTR - 072286-LT1529CQTR - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1725CGN#PBF - 020303-LT1725CGN#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details