Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499IS#PBF 780518-LT1499IS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780518-LT1499IS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 200μV Family Name: LT1499 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 10.5MHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+T; MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780518-LT1499IS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 200μV Family Name: LT1499 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 10.5MHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+T; MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499IS#PBF - 780518-LT1499IS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499IS#PBF
780518-LT1499IS#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499IS#PBF 780518-LT1499IS#PBF
Manufacturer: Linear Technology Win Source Part Number: 780518-LT1499IS#PBF Series: C-Load Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 250nA Voltage - Input Offset: 200μV Family Name: LT1499 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Package: 14-SO Output Current per Channel: 30mA SR - Slew Rate: 6 V/μs GBP - Gain Bandwidth Product: 10.5MHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): MAX44245ASD+T; MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+; Introduction Date: April 18, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780518-LT1499IS#PBF
Series: C-Load
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 250nA
Voltage - Input Offset: 200μV
Family Name: LT1499
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Package: 14-SO
Output Current per Channel: 30mA
SR - Slew Rate: 6 V/μs
GBP - Gain Bandwidth Product: 10.5MHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): MAX44245ASD+T; MAX44243ASD+T; MAX44243ASD+; MAX44245ASD+;
Introduction Date: April 18, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780518-LT1499IS#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1499IS#PBF
Source Current (IS) 1.8 milliamps
VOS 0.2000 millivolts
IBIAS 0.2500 µA
GBW 10.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1795CFE#PBF - 1058779-LT1795CFE#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 15 volts
Source Current (IS) 29 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OP27GN8 - 060787-OP27GN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0300 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1008S8#PBF - 1057571-LT1008S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 18 volts
Source Current (IS) 0.3800 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490AIMS8#TRPBF - 1058354-LT1490AIMS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details