Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#PBF 780505-LT1494HS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780505-LT1494HS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7321MA; TP07-SR; LM7301IMX; LM7321MAX; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780505-LT1494HS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7321MA; TP07-SR; LM7301IMX; LM7321MAX; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#PBF - 780505-LT1494HS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#PBF
780505-LT1494HS8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#PBF 780505-LT1494HS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780505-LT1494HS8#PBF Series: Over-The-Top Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 25pA Voltage - Input Offset: 200μV Family Name: LT1494 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4μA Manufacturer Package: 8-SO Output Current per Channel: 1.5mA SR - Slew Rate: 0.001 V/μs GBP - Gain Bandwidth Product: 2.7kHz Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V Alternative Parts (Cross-Reference): LM7321MA; TP07-SR; LM7301IMX; LM7321MAX; Introduction Date: February 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780505-LT1494HS8#PBF
Series: Over-The-Top
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 25pA
Voltage - Input Offset: 200μV
Family Name: LT1494
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4μA
Manufacturer Package: 8-SO
Output Current per Channel: 1.5mA
SR - Slew Rate: 0.001 V/μs
GBP - Gain Bandwidth Product: 2.7kHz
Dual Supply Voltage (±): 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Alternative Parts (Cross-Reference): LM7321MA; TP07-SR; LM7301IMX; LM7321MAX;
Introduction Date: February 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780505-LT1494HS8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1494HS8#PBF
Source Current (IS) 0.0014 milliamps
VOS 0.2000 millivolts
IBIAS 2.50E-5 µA
GBW 0.0027 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1077S8#TRPBF - 1057751-LT1077S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 30 volts
Source Current (IS) 0.0560 milliamps
VOS 0.0300 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6402CUD-12#TRPBF - 1060112-LT6402CUD-12#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 5.5 volts
Source Current (IS) 30 milliamps
VOS 1 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1010CT#PBF - 105318-LT1010CT#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 5 milliamps
IBIAS 500 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1152IS8#TRPBF - 1060415-LTC1152IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 14 volts
Source Current (IS) 2.2 milliamps
VOS 1.00E-3 millivolts
View Details