Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCN8#PBF 780489-LT1466LCN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780489-LT1466LCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 6pA Voltage - Input Offset: 120μV Family Name: LT1466L Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-PDIP Output Current per Channel: 18mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 120kHz Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V Alternative Parts (Cross-Reference): OPA2703PA; MC33202PG; MC33202VPG; OPA2743PAG4; Introduction Date: June 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780489-LT1466LCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 6pA Voltage - Input Offset: 120μV Family Name: LT1466L Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-PDIP Output Current per Channel: 18mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 120kHz Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V Alternative Parts (Cross-Reference): OPA2703PA; MC33202PG; MC33202VPG; OPA2743PAG4; Introduction Date: June 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCN8#PBF - 780489-LT1466LCN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCN8#PBF
780489-LT1466LCN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCN8#PBF 780489-LT1466LCN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 780489-LT1466LCN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 6pA Voltage - Input Offset: 120μV Family Name: LT1466L Categories: Integrated Circuits (ICs) Operating Supply Current: 70μA Manufacturer Package: 8-PDIP Output Current per Channel: 18mA SR - Slew Rate: 0.04 V/μs GBP - Gain Bandwidth Product: 120kHz Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V Alternative Parts (Cross-Reference): OPA2703PA; MC33202PG; MC33202VPG; OPA2743PAG4; Introduction Date: June 20, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780489-LT1466LCN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 6pA
Voltage - Input Offset: 120μV
Family Name: LT1466L
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 8-PDIP
Output Current per Channel: 18mA
SR - Slew Rate: 0.04 V/μs
GBP - Gain Bandwidth Product: 120kHz
Dual Supply Voltage (±): 2 V ~ 10 V, ±1 V ~ 5 V
Alternative Parts (Cross-Reference): OPA2703PA; MC33202PG; MC33202VPG; OPA2743PAG4;
Introduction Date: June 20, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780489-LT1466LCN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1466LCN8#PBF
Source Current (IS) 0.0700 milliamps
VOS 0.1200 millivolts
IBIAS 6.00E-6 µA
GBW 0.1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1819CMS8#PBF - 1058848-LT1819CMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 12.6 volts
Source Current (IS) 9 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1399IS#PBF - 1058258-LT1399IS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 12 volts
Source Current (IS) 4.6 milliamps
VOS 1.5 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112CN8#PBF - 1057811-LT1112CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1636CS8#PBF - 020288-LT1636CS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.1000 millivolts
View Details