Manufacturer: Linear Technology
Win Source Part Number: 780476-LT1461CIS8-3.
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.08%
Temperature Coefficient: 12ppm/°C
Voltage - Input: 3.8 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 100mA
Noise - 0.1Hz to 10Hz: 8ppmp-p
Noise - 10Hz to 10kHz: 9.6ppmrms
Family Name: LT1461
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 70μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): REF3325ATDD1; LT1461CIS8-3.3#TR; LT1461CIS8-3.3; LT1461CIS8-3.3#TRPBF
Introduction Date: May 08, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 780476-LT1461CIS8-3.3#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1461CIS8-3.3#PBF |
| Package Type | Other; 8-SOIC (0.154", 3.90mm Width) |