Win Source Electronics PMIC - PMIC - Voltage Reference - LT1460EIN8-5#PBF 780456-LT1460EIN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780456-LT1460EIN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02CP; MAX6250ACPA; MAX6250BEPA+; REF02CP+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780456-LT1460EIN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02CP; MAX6250ACPA; MAX6250BEPA+; REF02CP+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1460EIN8-5#PBF - 780456-LT1460EIN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1460EIN8-5#PBF
780456-LT1460EIN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1460EIN8-5#PBF 780456-LT1460EIN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 780456-LT1460EIN8-5# PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Tolerance: ±0.125% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.9 V ~ 20 V Output Type: Fixed Reference Type: Series Output Current: 40mA Noise - 0.1Hz to 10Hz: 20μVp-p Noise - 10Hz to 10kHz: 20μVrms Family Name: LT1460 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 225μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): REF02CP; MAX6250ACPA; MAX6250BEPA+; REF02CP+; Introduction Date: January 12, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780456-LT1460EIN8-5#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Tolerance: ±0.125%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.9 V ~ 20 V
Output Type: Fixed
Reference Type: Series
Output Current: 40mA
Noise - 0.1Hz to 10Hz: 20μVp-p
Noise - 10Hz to 10kHz: 20μVrms
Family Name: LT1460
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 225μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): REF02CP; MAX6250ACPA; MAX6250BEPA+; REF02CP+;
Introduction Date: January 12, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 780456-LT1460EIN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1460EIN8-5#PBF
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1009S8#TRPBF - 110985-LT1009S8#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 25 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-2.5#PBF - 1064017-LTC6652AHMS8-2.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021DCS8-7#PBF - 106826-LT1021DCS8-7#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1021CCN8-5 - 072164-LT1021CCN8-5 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details