Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-9#PBF 780440-LT1424CS8-9#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780440-LT1424CS8-9#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 200mA Family Name: LT1424 Output Voltage: 9V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N801A-TR; R1151N901C-TR-F; R1151N721B-TR-F; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780440-LT1424CS8-9#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 200mA Family Name: LT1424 Output Voltage: 9V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N801A-TR; R1151N901C-TR-F; R1151N721B-TR-F; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-9#PBF - 780440-LT1424CS8-9#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-9#PBF
780440-LT1424CS8-9#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-9#PBF 780440-LT1424CS8-9#PBF
Manufacturer: Linear Technology Win Source Part Number: 780440-LT1424CS8-9#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 285kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 200mA Family Name: LT1424 Output Voltage: 9V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Input Voltage MIN: 2.8V Voltage Input MAX: 20V Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N801A-TR; R1151N901C-TR-F; R1151N721B-TR-F; Introduction Date: May 28, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780440-LT1424CS8-9#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 285kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 200mA
Family Name: LT1424
Output Voltage: 9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Input Voltage MIN: 2.8V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): R1151N901A-TR; R1151N801A-TR; R1151N901C-TR-F; R1151N721B-TR-F;
Introduction Date: May 28, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780440-LT1424CS8-9#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1424CS8-9#PBF
Configuration / Function Boost; Flyback
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data