Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#PBF 780435-LT1397CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780435-LT1397CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC085IDR; TLC085AIDRG4; TLC085AIDG4; TLC075CDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780435-LT1397CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC085IDR; TLC085AIDRG4; TLC085AIDG4; TLC075CDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#PBF - 780435-LT1397CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#PBF
780435-LT1397CGN#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#PBF 780435-LT1397CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 780435-LT1397CGN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SSOP (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1397 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: 16-SSOP Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): TLC085IDR; TLC085AIDRG4; TLC085AIDG4; TLC075CDR; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780435-LT1397CGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SSOP (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Family Name: LT1397
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Package: 16-SSOP
Output Current per Channel: 80mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): TLC085IDR; TLC085AIDRG4; TLC085AIDG4; TLC075CDR;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780435-LT1397CGN#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1397CGN#PBF
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1491AHS#PBF - 1058359-LT1491AHS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1352CN8 - 041238-LT1352CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 0.2500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT6002CGN#PBF - 072410-LT6002CGN#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 1.8 to 16 volts
Source Current (IS) 0.0200 milliamps
VOS 0.5000 millivolts
View Details