Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRPBF 780434-LT1395CS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780434-LT1395CS6#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2511SNT2; CLC1603IST6X; NCS2551SNT2; NCS2550SNT2G; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780434-LT1395CS6#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2511SNT2; CLC1603IST6X; NCS2551SNT2; NCS2550SNT2G; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRPBF - 780434-LT1395CS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRPBF
780434-LT1395CS6#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRPBF 780434-LT1395CS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 780434-LT1395CS6#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 400MHz Amplifier Type: Current Feedback Current - Input Bias: 10μA Voltage - Input Offset: 1mV Family Name: LT1395 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.6mA Manufacturer Package: TSOT-23-6 Output Current per Channel: 80mA SR - Slew Rate: 800 V/μs Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): NCS2511SNT2; CLC1603IST6X; NCS2551SNT2; NCS2550SNT2G; Introduction Date: January 10, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 780434-LT1395CS6#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 400MHz
Amplifier Type: Current Feedback
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Family Name: LT1395
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.6mA
Manufacturer Package: TSOT-23-6
Output Current per Channel: 80mA
SR - Slew Rate: 800 V/μs
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): NCS2511SNT2; CLC1603IST6X; NCS2551SNT2; NCS2550SNT2G;
Introduction Date: January 10, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 780434-LT1395CS6#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1395CS6#TRPBF
Source Current (IS) 4.6 milliamps
VOS 1 millivolts
IBIAS 10 µA
Slew Rate 800 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1056S8#TRPBF - 1057706-LT1056S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 5 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1996CMS#PBF - 1059021-LT1996CMS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.1300 milliamps
VOS 0.0250 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639CS#PBF - 1058553-LT1639CS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3500 millivolts
View Details