Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIT7#PBF 780408-LT1371HVIT7#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 780408-LT1371HVIT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1444TG; NCP1443G; NCP1444G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 780408-LT1371HVIT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1444TG; NCP1443G; NCP1444G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIT7#PBF - 780408-LT1371HVIT7#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIT7#PBF
780408-LT1371HVIT7#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIT7#PBF 780408-LT1371HVIT7#PBF
Manufacturer: Linear Technology Win Source Part Number: 780408-LT1371HVIT7#P BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: TO-220-7 (Formed Leads) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC Frequency - Switching: 500kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 3A (Switch) Family Name: LT1371 Output Voltage: 1.245V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-7 Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.7V Voltage Input MAX: 30V Alternative Parts (Cross-Reference): NCP1442G; NCP1444TG; NCP1443G; NCP1444G; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 780408-LT1371HVIT7#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: TO-220-7 (Formed Leads)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 3A (Switch)
Family Name: LT1371
Output Voltage: 1.245V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-7
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.7V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): NCP1442G; NCP1444TG; NCP1443G; NCP1444G;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 780408-LT1371HVIT7#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1371HVIT7#PBF
Configuration / Function Buck; Boost; Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-7 (Formed Leads)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1172CN8#PBF - 020232-LT1172CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#PBF - 1058087-LT1245IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1111IS8 - 086693-LT1111IS8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details